Philips logo

Philips BDP2600 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41490
Info modified on:
14 Mar 2024, 19:43:44
Short summary description Philips BDP2600 Blu-Ray player Black:

Philips BDP2600, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, H.264, MKV, MPEG2, MPEG4, VC-1, XVID, AAC, MP3, PCM

Long summary description Philips BDP2600 Blu-Ray player Black:

Philips BDP2600. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Video formats supported: H.264, MKV, MPEG2, MPEG4, VC-1, XVID, Audio formats supported: AAC, MP3, PCM, Image formats supported: JPG. Playback disc formats: DVD-Video, SVCD, Disc types supported: BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 230-240 V, AC input frequency: 50 Hz, Power consumption (typical): 25 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.