Philips logo

Philips BDP2500/55 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43204
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP2500/55 DVD/Blu-Ray player Black:

Philips BDP2500/55, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby Digital, DTS, 7.1 channels

Long summary description Philips BDP2500/55 DVD/Blu-Ray player Black:

Philips BDP2500/55. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital, DTS, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB. Video formats supported: H.264, MPEG2, VC-1, WMV, XVID, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0,5 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.