Philips logo

Philips BDP2100/12 DVD/Blu-Ray player Blu-Ray recorder Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153140
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BDP2100/12 DVD/Blu-Ray player Blu-Ray recorder Black:

Philips BDP2100/12, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels, AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG

Long summary description Philips BDP2100/12 DVD/Blu-Ray player Blu-Ray recorder Black:

Philips BDP2100/12. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels. Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: DVD-Video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.