Philips AZ385/96, 1,5 kg, Black
Philips AZ385/96. Audio formats supported: MP3, WMA. RMS rated power: 2 W. Supported radio bands: FM. Product colour: Black, Playback disc types: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. Display type: LCD, Display digits: 3 digits