Philips logo

Philips AZ380/93 CD player Portable CD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AZ380/93 CD player Portable CD player Black:

Philips AZ380/93, 1,1 kg, Black, Portable CD player

Long summary description Philips AZ380/93 CD player Portable CD player Black:

Philips AZ380/93. Audio system: stereo, Audio formats supported: MP3, WMA. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, CD capacity: 1 discs. Display type: LCD, Display digits: 3 digits. Volume control: Rotary

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.