Philips logo

Philips AZ102F/12 CD player Portable CD player Black, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43865
Info modified on:
12 Oct 2023, 10:19:11
Short summary description Philips AZ102F/12 CD player Portable CD player Black, White:

Philips AZ102F/12, 1,7 kg, Black, White, Portable CD player

Long summary description Philips AZ102F/12 CD player Portable CD player Black, White:

Philips AZ102F/12. Audio system: stereo, Sound enhancement technology: Dynamic Bass Boost, Audio formats supported: MP3. RMS rated power: 2 W. Supported radio bands: FM. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Black, White, Disc loading type: Top

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.