Philips AX5301/00C, 200 g, Black, Silver, Portable CD player
Philips AX5301/00C. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Frequency range: 20 - 20000 Hz. Device type: Portable CD player, Product colour: Black, Silver, Shock resistant memory: 45 s. Display type: LCD. Volume control: Digital. Headphone connectivity: 3.5 mm