Philips logo

Philips AJ5000/12 radio Clock Digital Silver, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85572
Info modified on:
28 Sept 2023, 12:25:56
Short summary description Philips AJ5000/12 radio Clock Digital Silver, White:

Philips AJ5000/12, Clock, Digital, FM, 0,6 W, 5 digits, Silver, White

Long summary description Philips AJ5000/12 radio Clock Digital Silver, White:

Philips AJ5000/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0,6 W. Display digits: 5 digits. Product colour: Silver, White, Volume control: Rotary. Battery type: CR2032

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.