Philips logo

Philips AEA2700/12 Bluetooth music receiver 10 m Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146359
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips AEA2700/12 Bluetooth music receiver 10 m Black:

Philips AEA2700/12, 3.0+HS, 3.5mm + RCA, A2DP, AVRCP, 10 m, Black, Mains

Long summary description Philips AEA2700/12 Bluetooth music receiver 10 m Black:

Philips AEA2700/12. Bluetooth version: 3.0+HS, Host interface: 3.5mm + RCA, Bluetooth profiles: A2DP, AVRCP. Power source: Mains. Width: 74 mm, Depth: 74 mm, Height: 22 mm. Cables included: RCA

Reasons to buy
3D tour
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.