Philips AE6775/20Z, Portable, Digital, FM, MW, Auto tuning, 0,01 W, LCD
Philips AE6775/20Z. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, MW. RMS rated power: 0,01 W. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Silver