Philips AE1125/12, Portable, Analog, FM, LW, MW, 0,3 W, 3.5 mm, Black
Philips AE1125/12. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM, LW, MW. RMS rated power: 0,3 W. Headphone connectivity: 3.5 mm. Product colour: Black. Compatible battery sizes: AAA, Battery voltage: 1,5 V