Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22747975 data-sheets &
36839 brands
– register (free)
Air Purifiers
Philips AC6710/00 air purifier 84 m² 61 dB 65 W White
Philips AC6710/00 air purifier 84 m² 61 dB 65 W White
Edit this data-sheet
Slide 1 of 9
Embed the product datasheet into your content.
XML product data for Philips AC6710/00
XML doc
Icecat LIVE: JS for Philips AC6710/00
Icecat Live DOC
JSON product data for Philips AC6710/00
JSON DOC
CSV product data for Philips AC6710/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC6710/00
Product code:
AC6710/00
GTIN (EAN/UPC):
8710103827719
Category:
Air Purifiers
Icecat Product ID:
36889121
Data-sheet quality:
created/standardized by Icecat
Product views:
46381
Info modified on:
05 May 2024, 23:29:07
Product Brochure/Datasheet (722 KB)
Short summary description Philips AC6710/00 air purifier 84 m² 61 dB 65 W White:
Philips AC6710/00, 61 dB, 700 m³/h
Long summary description Philips AC6710/00 air purifier 84 m² 61 dB 65 W White:
Philips AC6710/00. Noise level: 61 dB, Air purify rate: 700 m³/h
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC6710/00
XML doc
Icecat LIVE: JS for Philips AC6710/00
Icecat Live DOC
JSON product data for Philips AC6710/00
JSON DOC
CSV product data for Philips AC6710/00
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE