Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23544187 data-sheets &
42688 brands
– register (free)
Air Purifiers
Philips AC4072/00 air purifier 20 dB 47 W White
Philips AC4072/00 air purifier 20 dB 47 W White
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Philips AC4072/00
XML doc
Icecat LIVE: JS for Philips AC4072/00
Icecat Live DOC
JSON product data for Philips AC4072/00
JSON DOC
CSV product data for Philips AC4072/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
air purifier AC4072/00
Product code:
AC4072/00
GTIN (EAN/UPC):
8710103459040
Category:
Air Purifiers
Icecat Product ID:
5879835
Data-sheet quality:
created/standardized by Icecat
Product views:
86863
Info modified on:
12 Apr 2024, 16:44:21
Philips AC4072/00 (Icecat)
Short summary description Philips AC4072/00 air purifier 20 dB 47 W White:
Philips AC4072/00, 20 dB, 300 m³/h
Long summary description Philips AC4072/00 air purifier 20 dB 47 W White:
Philips AC4072/00. Noise level: 20 dB, Air purify rate: 300 m³/h
More >>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC4072/00
XML doc
Icecat LIVE: JS for Philips AC4072/00
Icecat Live DOC
JSON product data for Philips AC4072/00
JSON DOC
CSV product data for Philips AC4072/00
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE