Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22403435 data-sheets &
36824 brands
– register (free)
Air Purifiers
Philips 800 series AC0820/10 air purifier 49 m² 20 W White
Philips 800 series AC0820/10 air purifier 49 m² 20 W White
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content.
XML product data for Philips AC0820/10
XML doc
Icecat LIVE: JS for Philips AC0820/10
Icecat Live DOC
JSON product data for Philips AC0820/10
JSON DOC
CSV product data for Philips AC0820/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
800 series
Product name:
800 Series AC0820/10 Compact Air Purifier
Product code:
AC0820/10
GTIN (EAN/UPC):
8710103916499
Category:
Air Purifiers
Icecat Product ID:
74326358
Data-sheet quality:
created/standardized by Icecat
Product views:
130108
Info modified on:
29 Apr 2025, 16:21:01
Test certificate (218 KB)
Philips AC0820/10 user manual (2.3 MB)
Philips AC0820/10 (Icecat)
Short summary description Philips 800 series AC0820/10 air purifier 49 m² 20 W White:
Philips 800 series AC0820/10, 190 m³/h
Long summary description Philips 800 series AC0820/10 air purifier 49 m² 20 W White:
Philips 800 series AC0820/10. Air purify rate: 190 m³/h
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC0820/10
XML doc
Icecat LIVE: JS for Philips AC0820/10
Icecat Live DOC
JSON product data for Philips AC0820/10
JSON DOC
CSV product data for Philips AC0820/10
CSV DOC
Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE