Philips logo

Philips SmartBalance suspension lighting Flexible mount LED 28,5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25070
Info modified on:
10 Aug 2024, 10:43:09
Short summary description Philips SmartBalance suspension lighting Flexible mount LED 28,5 W:

Philips SmartBalance, Flexible mount, White, White, Polycarbonate (PC), IK02, Indoor

Long summary description Philips SmartBalance suspension lighting Flexible mount LED 28,5 W:

Philips SmartBalance. Mounting type: Flexible mount, Product colour: White, Plafond colour: White. Bulb type: LED, Total power: 28,5 W, Light colour: Neutral white. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 1340 mm, Height: 52 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.