Philips logo

Philips Genie 5W E27 fluorescent bulb Warm white

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35056
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Philips Genie 5W E27 fluorescent bulb Warm white:

Philips Genie 5W E27, 5 W, E27, 10000 h, 230 lm, Warm white

Long summary description Philips Genie 5W E27 fluorescent bulb Warm white:

Philips Genie 5W E27. Bulb power: 5 W, Fitting/cap type: E27, Luminous flux: 230 lm, Light colour: Warm white, Bulb lifetime: 10000 h

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.