Philips logo

Philips LivingColors 6917160PH mood lighting 15 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73557
Info modified on:
14 Mar 2024, 17:34:33
Short summary description Philips LivingColors 6917160PH mood lighting 15 W:

Philips LivingColors 6917160PH, 15 W, Blue, Green, Red, Transparent, Bedroom, Children's room, Living room, IP20, II

Long summary description Philips LivingColors 6917160PH mood lighting 15 W:

Philips LivingColors 6917160PH. Bulb power: 15 W, Light colour: Blue, Green, Red. Product colour: Transparent, Suitable location: Bedroom, Children's room, Living room, International Protection (IP) code: IP20. Width: 210 mm, Height: 190 mm, Weight: 1 kg. Package width: 245 mm, Package height: 230 mm, Package weight: 2 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.