Philips logo

Philips 8600 series 65PUS8602/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 700 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161333
Info modified on:
22 Jul 2024, 10:01:00
Short summary description Philips 8600 series 65PUS8602/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 700 cd/m²:

Philips 8600 series 65PUS8602/12, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 8600 series 65PUS8602/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 700 cd/m²:

Philips 8600 series 65PUS8602/12. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 700 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.