Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Philips 6700 series 65PUS6753/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Philips 6700 series 65PUS6753/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Philips 65PUS6753/12
XML doc
Icecat LIVE: JS for Philips 65PUS6753/12
Icecat Live DOC
JSON product data for Philips 65PUS6753/12
JSON DOC
CSV product data for Philips 65PUS6753/12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
6700 series
Product name:
Ultra Slim 4K UHD LED Smart TV 65PUS6753/12
Product code:
65PUS6753/12
GTIN (EAN/UPC):
8718863015964
Category:
TVs
Icecat Product ID:
51990505
Data-sheet quality:
created/standardized by Icecat
Product views:
119817
Info modified on:
23 Oct 2025, 19:34:10
EU Energy Label (77 KB)
Philips 65PUS6753/12 user manual (1.4 MB)
Product Brochure/Datasheet (465 KB)
Quick start guide (1.9 MB)
Retail Trade Leaflet (168 KB)
Embed the product datasheet into your content.
XML product data for Philips 65PUS6753/12
XML doc
Icecat LIVE: JS for Philips 65PUS6753/12
Icecat Live DOC
JSON product data for Philips 65PUS6753/12
JSON DOC
CSV product data for Philips 65PUS6753/12
CSV DOC
Reasons to buy
3D tour
Specs
Contact Details
To access this product information you need to
upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE