Philips logo

Philips Cinema 21:9 56PFL9954H/12 TV 142,2 cm (56") WQXGA Wi-Fi Black 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185723
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips Cinema 21:9 56PFL9954H/12 TV 142,2 cm (56") WQXGA Wi-Fi Black 500 cd/m²:

56" Full HD 1080p digital TV 2.39:1, 21:9, 2560 x 1080p, 176º (H)/176º (V), 500 cd/m², 1 (BEW) ms, 2 x 15 W

Philips Cinema 21:9 56PFL9954H/12 TV 142,2 cm (56") WQXGA Wi-Fi Black 500 cd/m²:

Create the original cinema experience at home
Watch 21:9 (2.39:1) movies with Ambilight

Be blown away as you watch high-definition Blu-ray movies or HDTV or play games on the spectacular 56" ultra-wide television screen. For a true cinematic widescreen TV viewing experience that perfectly matches the original 21:9 (2.39:1) film format.

True cinema experience
- 21:9 movie aspect ratio, no black bars bottom and top
- Ambilight Spectra 3 for an immersive viewing experience
Breathtaking perfect pictures
- Full HD LCD display, with a 2560 x 1080p resolution
- Perfect Pixel HD Engine for unrivalled sharpness and clarity
- Perfect Natural Motion for ultra-smooth Full HD movies
- 200 Hz Clear LCD, 1 ms performance: superb motion sharpness
Connect and enjoy the online world
- Net TV with Wi-Fi for popular online services on your TV
- Enjoy a rich selection of web videos from YouTube and others
- DLNA PC network link for watching videos from your computer
Ready for digital
- MPEG4 HDTV reception via DVB-T and DVB-Cable tuner

Short summary description Philips Cinema 21:9 56PFL9954H/12 TV 142,2 cm (56") WQXGA Wi-Fi Black 500 cd/m²:

Philips Cinema 21:9 56PFL9954H/12, 142,2 cm (56"), 2560 x 1080 pixels, WQXGA, LCD, Wi-Fi, Black

Long summary description Philips Cinema 21:9 56PFL9954H/12 TV 142,2 cm (56") WQXGA Wi-Fi Black 500 cd/m²:

Philips Cinema 21:9 56PFL9954H/12. Display diagonal: 142,2 cm (56"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 1 ms. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.