Philips logo

Philips 6000 series 55PUS6482/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211610
Info modified on:
14 Jul 2025, 07:44:05
Short summary description Philips 6000 series 55PUS6482/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 400 cd/m²:

Philips 6000 series 55PUS6482/12, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Philips 6000 series 55PUS6482/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 400 cd/m²:

Philips 6000 series 55PUS6482/12. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Reasons to buy
3D tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.