Philips logo

Philips 7000 series 55PFL7007K/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159871
Info modified on:
05 Nov 2024, 11:24:33
Short summary description Philips 7000 series 55PFL7007K/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²:

Philips 7000 series 55PFL7007K/12, 139,7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 55PFL7007K/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 450 cd/m²:

Philips 7000 series 55PFL7007K/12. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.