Philips 55BDL4051D/00, 138,8 cm (54.6"), LED, 1920 x 1080 pixels, Wi-Fi
Philips 55BDL4051D/00. Display diagonal: 138,8 cm (54.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Android 7.1.2. Product colour: Black