Philips logo

Philips Cinema 21:9 Gold Series 50PFL7956H/12 TV 127 cm (50") WQXGA Silver 450 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177772
Info modified on:
04 Nov 2024, 16:29:02
Long product name Philips Cinema 21:9 Gold Series 50PFL7956H/12 TV 127 cm (50") WQXGA Silver 450 cd/m²:

World's first cinema proportion Smart TV. With Ambilight and Multiview. 127 cm (50") Ultra wide screen Easy 3D.

Philips Cinema 21:9 Gold Series 50PFL7956H/12 TV 127 cm (50") WQXGA Silver 450 cd/m²:

Be blown away as you watch Blu-ray movies or HDTV on this spectacular 127 cm (50") ultrawide TV. The Philips Cinema 21:9 Gold series LED TV offers a true cinematic widescreen experience that perfectly matches the original 21:9 movie format.
- True Cinema experience on authentic movie format
- Enjoy the online world with Smart TV
- Breathtaking perfect pictures and Sound

Short summary description Philips Cinema 21:9 Gold Series 50PFL7956H/12 TV 127 cm (50") WQXGA Silver 450 cd/m²:

Philips Cinema 21:9 Gold Series 50PFL7956H/12, 127 cm (50"), 2560 x 1080 pixels, WQXGA, LED, 3D, Silver

Long summary description Philips Cinema 21:9 Gold Series 50PFL7956H/12 TV 127 cm (50") WQXGA Silver 450 cd/m²:

Philips Cinema 21:9 Gold Series 50PFL7956H/12. Display diagonal: 127 cm (50"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 21:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver

3D tour
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.