Philips logo

Philips 6000 series 47PFK6109/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122989
Info modified on:
02 Nov 2024, 11:12:14
Short summary description Philips 6000 series 47PFK6109/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 47PFK6109/12, 119,4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 47PFK6109/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 47PFK6109/12. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.