Philips logo

Philips 43PFS5823/12 TV 109,2 cm (43") Full HD Smart TV Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96751
Info modified on:
27 May 2024, 13:10:24
Short summary description Philips 43PFS5823/12 TV 109,2 cm (43") Full HD Smart TV Silver:

Philips 43PFS5823/12, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Silver

Long summary description Philips 43PFS5823/12 TV 109,2 cm (43") Full HD Smart TV Silver:

Philips 43PFS5823/12. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Ethernet LAN. Product colour: Silver

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.