Philips logo

Philips 4000 series 43PFL4902/F7 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76354
Info modified on:
15 Nov 2023, 12:13:38
Short summary description Philips 4000 series 43PFL4902/F7 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 4000 series 43PFL4902/F7, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 4000 series 43PFL4902/F7 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 4000 series 43PFL4902/F7. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.