Philips logo

Philips 4000 series 42PFL4007K/12 TV 106,7 cm (42") Full HD Smart TV Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149068
Info modified on:
01 Nov 2024, 11:16:59
Short summary description Philips 4000 series 42PFL4007K/12 TV 106,7 cm (42") Full HD Smart TV Black:

Philips 4000 series 42PFL4007K/12, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 4000 series 42PFL4007K/12 TV 106,7 cm (42") Full HD Smart TV Black:

Philips 4000 series 42PFL4007K/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.