Philips logo

Philips DesignLine Edge 42PDL6907K/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi White 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117685
Info modified on:
30 Oct 2024, 12:36:50
Short summary description Philips DesignLine Edge 42PDL6907K/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi White 400 cd/m²:

Philips DesignLine Edge 42PDL6907K/12, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description Philips DesignLine Edge 42PDL6907K/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi White 400 cd/m²:

Philips DesignLine Edge 42PDL6907K/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.