Philips 6000 series 40PUH6400/88, 101,6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Philips 6000 series 40PUH6400/88. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Perfect Picture Plus 700, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black