Philips logo

Philips 37 " Full HD LCD TV 94 cm (37") Black 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32514
Info modified on:
02 Dec 2020, 14:41:51
Short summary description Philips 37 " Full HD LCD TV 94 cm (37") Black 500 cd/m²:

Philips 37 " Full HD LCD TV, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 37 " Full HD LCD TV 94 cm (37") Black 500 cd/m²:

Philips 37 " Full HD LCD TV. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.