Philips logo

Philips 4000 series 32PHT4100/12 TV 81,3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171570
Info modified on:
31 Oct 2024, 11:42:37
Short summary description Philips 4000 series 32PHT4100/12 TV 81,3 cm (32") HD Black:

Philips 4000 series 32PHT4100/12, 81,3 cm (32"), HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PHT4100/12 TV 81,3 cm (32") HD Black:

Philips 4000 series 32PHT4100/12. Display diagonal: 81,3 cm (32"), HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.