Philips logo

Philips 5500 series 32PHS5525/12 TV 81,3 cm (32") HD Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121302
Info modified on:
27 May 2024, 15:07:08
Short summary description Philips 5500 series 32PHS5525/12 TV 81,3 cm (32") HD Silver:

Philips 5500 series 32PHS5525/12, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Silver

Long summary description Philips 5500 series 32PHS5525/12 TV 81,3 cm (32") HD Silver:

Philips 5500 series 32PHS5525/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:4. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Ethernet LAN. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.