Philips logo

Philips E Line 327E8QJAB/00 LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214912
Info modified on:
25 May 2025, 07:05:13
Short summary description Philips E Line 327E8QJAB/00 LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

Philips E Line 327E8QJAB/00, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips E Line 327E8QJAB/00 LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

Philips E Line 327E8QJAB/00. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.