Philips logo

Philips 28" stereo TV Crystal Clear 71,1 cm (28") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42825
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 28" stereo TV Crystal Clear 71,1 cm (28") Silver:

Philips 28" stereo TV Crystal Clear, 71,1 cm (28"), 4:3, Blackline FX, 66 cm, 100 channels, Incredible surround, Nicam stereo

Long summary description Philips 28" stereo TV Crystal Clear 71,1 cm (28") Silver:

Philips 28" stereo TV Crystal Clear. Display diagonal: 71,1 cm (28"), Aspect ratio: 4:3, Display: Blackline FX. Channels quantity: 100 channels. Audio system: Incredible surround, Nicam stereo, Peak Music Power Output (PMPO): 10 W. Product colour: Silver. Power consumption (typical): 63 W, Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.