Philips logo

Philips 279C9/00 computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196070
Info modified on:
15 Jun 2025, 08:30:21
Short summary description Philips 279C9/00 computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

Philips 279C9/00, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Philips 279C9/00 computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

Philips 279C9/00. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.