Philips Evnia 5000 24M1N5500Z/74, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Philips Evnia 5000 24M1N5500Z/74. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black