Philips logo

Philips V Line 243V7QSB/01 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68327
Info modified on:
15 Jun 2025, 08:22:44
Short summary description Philips V Line 243V7QSB/01 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QSB/01, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 243V7QSB/01 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QSB/01. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.