Philips logo

Philips 237E3QPHSU/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36429
Info modified on:
31 May 2024, 09:35:04
Philips 237E3QPHSU/00 user manual (4.8 MB)
Product Brochure/Datasheet (2.0 MB)
Short summary description Philips 237E3QPHSU/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD:

Philips 237E3QPHSU/00, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description Philips 237E3QPHSU/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD:

Philips 237E3QPHSU/00. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.