Philips logo

Philips 231T1LSB/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103596
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 231T1LSB/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Philips 231T1LSB/00, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 231T1LSB/00 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Philips 231T1LSB/00. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.