Philips logo

Philips 227E4LHAB/05 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49243
Info modified on:
31 May 2024, 09:35:21
EU Energy Label (466 KB)
Product Brochure/Datasheet (735 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (223 KB)
Short summary description Philips 227E4LHAB/05 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips 227E4LHAB/05, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 227E4LHAB/05 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips 227E4LHAB/05. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.