Philips logo

Philips 220V1SB/93 computer monitor 55,9 cm (22") 1680 x 1050 pixels LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48108
Info modified on:
31 May 2024, 09:34:49
Short summary description Philips 220V1SB/93 computer monitor 55,9 cm (22") 1680 x 1050 pixels LCD Black:

Philips 220V1SB/93, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Philips 220V1SB/93 computer monitor 55,9 cm (22") 1680 x 1050 pixels LCD Black:

Philips 220V1SB/93. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.