Philips Brilliance 220C1SB/05, 55,9 cm (22"), 1680 x 1050 pixels, HD, LCD, LCD, Black
Philips Brilliance 220C1SB/05. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD, Display technology: LCD. Display: LCD. Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black