Philips logo

Philips 21PT5433/78R CRT TV 53,3 cm (21") Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27232
Info modified on:
14 Mar 2024, 18:14:03
Short summary description Philips 21PT5433/78R CRT TV 53,3 cm (21") Silver:

Philips 21PT5433/78R, 53,3 cm (21"), 4:3, Real Flat image tube, 53 cm, 51 cm, NTSC, PAL BG, PAL M, PAL N

Long summary description Philips 21PT5433/78R CRT TV 53,3 cm (21") Silver:

Philips 21PT5433/78R. Display diagonal: 53,3 cm (21"), Aspect ratio: 4:3, Display: Real Flat image tube. Analog signal format system: NTSC, PAL BG, PAL M, PAL N, Supported radio bands: PLL. Audio system: Incredible Surround, SAP, Stereo, RMS rated power: 2 W, Sound enhancement technology: Auto Volume LevellerUltra Bass. Product colour: Silver. Remote control type: RCLB014

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.