Philips logo

Philips 17" CRT Monitor monitor CRT 43,2 cm (17")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70050
Info modified on:
18 Jan 2024, 17:34:22
Short summary description Philips 17" CRT Monitor monitor CRT 43,2 cm (17"):

Philips 17" CRT Monitor, 43,2 cm (17"), 41 cm, 50 - 160 Hz, 30 - 71 kHz, 1280 x 1024 pixels, 0,27 x 0,23 mm

Long summary description Philips 17" CRT Monitor monitor CRT 43,2 cm (17"):

Philips 17" CRT Monitor. Display diagonal: 43,2 cm (17"), Viewable size diagonal: 41 cm, Vertical scan range: 50 - 160 Hz. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 13°, Certification: BSMI, CCC, CE, CTick, DHS, eK, FCC-B, UL, CSA, FDA, GOST, IRAM, MIC, MPR-II, NOM, PSB, SEMKO,.... Power consumption (typical): 62 W, Power requirements: 100-264 VAC, 50/60Hz, Power consumption (standby): 1 W. Depth: 415 mm, Height: 382 mm, Width: 397 mm. Package dimensions (WxDxH): 446 x 470 x 420 mm, Package weight: 14,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.