Philips logo

Philips by Signify Hue White 8719514288232A smart lighting Bluetooth 9,5 W

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
38529
Info modified on:
17 Jun 2025, 13:47:26
Short summary description Philips by Signify Hue White 8719514288232A smart lighting Bluetooth 9,5 W:

Philips by Signify Hue White 8719514288232A, Bluetooth, LED, E27, A60, Soft white, 2700 K

Long summary description Philips by Signify Hue White 8719514288232A smart lighting Bluetooth 9,5 W:

Philips by Signify Hue White 8719514288232A. Interface: Bluetooth, Bulb type: LED, Fitting/cap type: E27. Energy efficiency class: F, Power consumption (standby): 0,43 W, Power consumption (max): 9,5 W. Weight: 67 g. Package width: 72 mm, Package depth: 72 mm, Package height: 174 mm. Number of hue bulb(s) included: 1 bulb(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.