Philips logo

Philips by Signify myLiving 5039111PN Recessed lighting spot GU10 LED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121811
Info modified on:
09 May 2025, 06:07:48
Short summary description Philips by Signify myLiving 5039111PN Recessed lighting spot GU10 LED:

Philips by Signify myLiving 5039111PN, Recessed lighting spot, GU10, 1 bulb(s), LED, 220-240 V, Chrome

Long summary description Philips by Signify myLiving 5039111PN Recessed lighting spot GU10 LED:

Philips by Signify myLiving 5039111PN. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product colour: Chrome

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.