Philips logo

Philips by Signify Hue White ambience 4034030P7 Smart ceiling light Bluetooth 39 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208416
Info modified on:
21 May 2025, 04:06:38
Short summary description Philips by Signify Hue White ambience 4034030P7 Smart ceiling light Bluetooth 39 W:

Philips by Signify Hue White ambience 4034030P7, Smart ceiling light, Bluetooth, Black, White, LED, Glass, Metal, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White ambience 4034030P7 Smart ceiling light Bluetooth 39 W:

Philips by Signify Hue White ambience 4034030P7. Type: Smart ceiling light, Interface: Bluetooth, Product colour: Black, White. Power source type: AC, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 444 mm, Depth: 444 mm, Height: 99 mm. Package width: 145 mm, Package depth: 483 mm, Package height: 518 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.