Philips logo

Philips by Signify Hue White ambience 4033931P7 Suspension light Bluetooth 39 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212625
Info modified on:
13 May 2025, 04:08:49
Short summary description Philips by Signify Hue White ambience 4033931P7 Suspension light Bluetooth 39 W:

Philips by Signify Hue White ambience 4033931P7, Suspension light, Bluetooth, White, LED, Metal, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White ambience 4033931P7 Suspension light Bluetooth 39 W:

Philips by Signify Hue White ambience 4033931P7. Type: Suspension light, Interface: Bluetooth, Product colour: White. Total power: 39 W, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 444 mm, Depth: 444 mm, Minimum height: 12 cm. Package width: 145 mm, Package depth: 483 mm, Package height: 518 mm. Compatible bulb energy efficiency classes (old): A+, A++, B, C, D, E

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.