Philips by Signify myGarden 173064716, Outdoor spot lighting, Stainless steel, Stainless steel, IP67, Garden, Patio, II
Philips by Signify myGarden 173064716. Type: Outdoor spot lighting, Product colour: Stainless steel, Housing material: Stainless steel. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220-24 V, Energy efficiency class: F. Width: 114 mm, Depth: 114 mm, Length: 114 mm. Quantity per pack: 1 pc(s), Package width: 12,3 mm, Package depth: 12,3 mm